NETGEAR logo

NETGEAR JNR3000 wireless router Gigabit Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49292
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR JNR3000 wireless router Gigabit Ethernet:

NETGEAR JNR3000, Wi-Fi 4 (802.11n), Ethernet LAN

Long summary description NETGEAR JNR3000 wireless router Gigabit Ethernet:

NETGEAR JNR3000. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA-PSK, WPA2-PSK. Width: 175 mm, Depth: 130 mm, Height: 35 mm. Compatible operating systems: Microsoft Windows 7, Vista, XP, 2000, Mac OS, UNIX, Linux, Bandwidth: 2.4 GHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.