NETGEAR logo

NETGEAR Nighthawk S8000 Managed L2/L3 Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58857
Info modified on:
08 Mar 2024, 09:07:54
Short summary description NETGEAR Nighthawk S8000 Managed L2/L3 Gigabit Ethernet (10/100/1000) Black:

NETGEAR Nighthawk S8000, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description NETGEAR Nighthawk S8000 Managed L2/L3 Gigabit Ethernet (10/100/1000) Black:

NETGEAR Nighthawk S8000. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.