NETGEAR logo

NETGEAR 52-Port Gigabit/10G Stackable Smart Switch (GS752TX)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
293553
Info modified on:
14 Mar 2024, 19:33:48
Short summary description NETGEAR 52-Port Gigabit/10G Stackable Smart Switch (GS752TX):

NETGEAR 52-Port Gigabit/10G Stackable Smart Switch (GS752TX), Managed, L2/L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description NETGEAR 52-Port Gigabit/10G Stackable Smart Switch (GS752TX):

NETGEAR 52-Port Gigabit/10G Stackable Smart Switch (GS752TX). Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, USB 2.0 ports quantity: 1. Full duplex. MAC address table: 16000 entries. Networking standards: IEEE 802.1ab, IEEE 802.1as, IEEE 802.1D, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.