NETGEAR logo

NETGEAR GS724TP Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
306254
Info modified on:
14 Mar 2024, 19:14:57
Short summary description NETGEAR GS724TP Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Grey:

NETGEAR GS724TP, Managed, L2/L3/L4, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description NETGEAR GS724TP Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Grey:

NETGEAR GS724TP. Switch type: Managed, Switch layer: L2/L3/L4. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power connector: DC-in jack. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.