NETGEAR logo

NETGEAR ProSafe GS724AT Managed Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25202
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR ProSafe GS724AT Managed Black:

NETGEAR ProSafe GS724AT, Managed, Full duplex

Long summary description NETGEAR ProSafe GS724AT Managed Black:

NETGEAR ProSafe GS724AT. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.