location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS605AV Unmanaged Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS605AV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS605AV-100PES
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GS605AV Unmanaged Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 4
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
Long product name NETGEAR GS605AV Unmanaged Black :
The long product name of NETGEAR GS605AV Unmanaged Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5-port Home Theater / Gaming Network Switch
More>>>
NETGEAR GS605AV Unmanaged Black:
The official description of NETGEAR GS605AV Unmanaged Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Connect your networked TV, TiVO,™ DVR, blu-ray player, game console and cable/satellite STB to your home network and the Internet.
-Capable of streaming full HD 1080p video, digital music and latency-free online gaming.
-Prioritize and optimize performance of your internet and networked video, digital music and online gaming such as YouTube,™ Hulu,™ iTunes and XBOX.
-Auto power-down mode save energy when port is unused.
-Auto Green mode detects cable length and adjusts power usage to save energy.
-Packaging with at least 80% recycled materials.

Short summary description NETGEAR GS605AV Unmanaged Black:
This short summary of the NETGEAR GS605AV Unmanaged Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS605AV, Unmanaged

Long summary description NETGEAR GS605AV Unmanaged Black:
This is an auto-generated long summary of NETGEAR GS605AV Unmanaged Black based on the first three specs of the first five spec groups.

NETGEAR GS605AV. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 4. Networking standards: IEEE 802.1p, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
4
Network
Networking standards *
IEEE 802.1p, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Data transmission
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Design
Stackable *
No
Design
Product colour
Black
Power
Power consumption (typical)
7.5 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Weight & dimensions
Weight
204 g
Other features
Dimensions (WxDxH)
137 x 102 x 33 mm
Connectivity technology
Wired
Power requirements
7.5V DC, 1.0A
Electromagnetic emissions
FCC 15 B; VCCI B; C-Tick B, CE B EN55022 / EN55024
Connectivity LEDs
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:53:57
Uk has collected 3 expert reviews for NETGEAR GS605AV Unmanaged Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
uk.hardware.info
Updated:
2015-08-29 06:33:38
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
tweaktown.com
Updated:
2015-08-29 06:33:38
In almost all of our networking reviews we have talked about Quality of Service or QoS. This handy little feature allows you to adjust priority for different types of network traffic. It makes keeping a network from becoming congested, easy. Howeve...
Bottom line We have talked more and more about the way home networking is getting just as complex as some corporate networks and how the line between consumer and enterprise is blurring rapidly. We are seeing this as the home becomes a place where large media...
88%
Country Distributor
United Kingdom 1 distributor(s)