NETGEAR logo

NETGEAR GS324TP Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
286741
Info modified on:
08 Mar 2024, 09:07:54
Short summary description NETGEAR GS324TP Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

NETGEAR GS324TP, Managed, L2/L3/L4, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description NETGEAR GS324TP Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

NETGEAR GS324TP. Switch type: Managed, Switch layer: L2/L3/L4. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.3at, IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE.... Power connector: AC-in jack. Power over Ethernet (PoE). Rack mounting

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.