NETGEAR logo

NETGEAR GS308-300PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
382819
Info modified on:
14 Mar 2024, 18:26:19
Short summary description NETGEAR GS308-300PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Black:

NETGEAR GS308-300PES, Unmanaged, L2, Gigabit Ethernet (10/100/1000), Wall mountable

Long summary description NETGEAR GS308-300PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Black:

NETGEAR GS308-300PES. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u. Power connector: DC-in jack. Wall mountable

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.