NETGEAR GS205, Unmanaged, Gigabit Ethernet (10/100/1000)
NETGEAR GS205. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. MAC address table: 4000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. DC input voltage: 12 V. Power connector: DC-in jack