NETGEAR logo

NETGEAR 8-Port Gigabit Ethernet Smart Switch (GS108T)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42557
Info modified on:
30 May 2023, 12:01:01
Short summary description NETGEAR 8-Port Gigabit Ethernet Smart Switch (GS108T):

NETGEAR 8-Port Gigabit Ethernet Smart Switch (GS108T), Managed, L2/L3/L4, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description NETGEAR 8-Port Gigabit Ethernet Smart Switch (GS108T):

NETGEAR 8-Port Gigabit Ethernet Smart Switch (GS108T). Switch type: Managed, Switch layer: L2/L3/L4. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3x. DC input voltage: 54 V. Power connector: DC-in jack

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.