NETGEAR logo

NETGEAR Prosafe 8x Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14406
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR Prosafe 8x Grey:

NETGEAR Prosafe 8x, Full duplex, Rack mounting

Long summary description NETGEAR Prosafe 8x Grey:

NETGEAR Prosafe 8x. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex, Networking standards: IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Rack mounting

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.