location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS108E Managed Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS108E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS108E-100PES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449073669 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 18:42:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GS108E Managed Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 1000BASE-TX, 100BASE-TX, 10BASE-T
Long product name NETGEAR GS108E Managed Grey :
The long product name of NETGEAR GS108E Managed Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GS108E - 8x RJ-45, 10/100/1000 MGbs, Grey
More>>>
NETGEAR GS108E Managed Grey:
The official description of NETGEAR GS108E Managed Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More Capabilities beyond Plug-and-play Connectivity

Today's growing businesses are both placing more demands on and relying more on their network. Companies are putting more applications and demands on their Ethernet Infrastructure. Using VoIP phones and IP cameras require more than simple plug-and-play connectivity. Additionally, Internet-based applications such as Hotmail and Google Calendaring have made keeping the network up a business-critical need. However, companies do not necessarily have more money or advanced training to deal with complex managed switches. NETGEAR's new ProSafe Plus Switches meet this growing need by providing easy to use visibility and limited confi guration capabilities. To provide more insight into the network behavior, ProSafe Plus Switches offer traffic monitoring for users to observe traffic behavior. Additionally, if there are connectivity issues, these switches offer a cable diagnostic test capability that can identify and even locate problems in the cables. To optimize traffic through the switches, ProSafe Plus Switches offer both port and tag-based prioritization to keep latency-sensitive traffic moving ahead of less critical packets. Also, as a means of improving security or managing collision domains, ProSafe Smart Switches offer VLAN technology. ProSafe Plus Switches offering these monitoring and confi guration capabilities at a slight cost premium over un anaged switches, delivering great value to the end user.

Additionally, furthering NETGEAR's support of the environment, ProSafe Plus Switches have power-saving Green Ethernet technology. The GS108E switch comes in a sturdy metal case with a fan-less design for silent operation.

NETGEAR Green

- Up to 60% lower power consumption than the non-Green version;
- Auto power-down and cable-length detection for energy savings;
- Packaging manufactured with at least 80% recycled materials.

Short summary description NETGEAR GS108E Managed Grey:
This short summary of the NETGEAR GS108E Managed Grey data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS108E, Managed

Long summary description NETGEAR GS108E Managed Grey:
This is an auto-generated long summary of NETGEAR GS108E Managed Grey based on the first three specs of the first five spec groups.

NETGEAR GS108E. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 8. Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.3ab

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Network
Networking standards *
IEEE 802.11a, IEEE 802.11b, IEEE 802.3ab
Copper ethernet cabling technology
1000BASE-TX, 100BASE-TX, 10BASE-T
Flow control support
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Maximum data transfer rate
1 Gbit/s
Design
Product colour
Grey
Design
LED indicators
Yes
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Dimensions (WxDxH)
27 x 105 x 158 mm
Connectivity technology
Wired
Power requirements
100 - 240 VAC
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
522 g
Certificates
Certification
CE, EN, FCC, VCCI
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:33:12
Uk has collected 2 expert reviews for NETGEAR GS108E Managed Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-11 10:33:12
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
Brand Image Product code Product Stock Price from
NETGEAR ProSafe Plus 5 Port Gigabit Ethernet Switch Unmanaged NETGEAR ProSafe Plus 5 Port Gigabit Ethernet Switch Unmanaged
(show image)
GS105E ProSafe Plus 5 Port Gigabit Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)