NETGEAR 5-Poorts Gigabit switch & 2xGigabit PCI Network Card (10/100/1000 Ethernet), Unmanaged, Full duplex
NETGEAR 5-Poorts Gigabit switch & 2xGigabit PCI Network Card (10/100/1000 Ethernet). Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3z