NETGEAR logo

NETGEAR FVS318G hardware firewall 0.025 Gbit/s

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57096
Info modified on:
20 Feb 2024, 15:28:17
Short summary description NETGEAR FVS318G hardware firewall 0.025 Gbit/s:

NETGEAR FVS318G, 0.025 Gbit/s, 1 Gbit/s, 0.007 Gbit/s, 32 MB, 250 MHz, Windows

Long summary description NETGEAR FVS318G hardware firewall 0.025 Gbit/s:

NETGEAR FVS318G. Firewall throughput: 0.025 Gbit/s, Maximum data transfer rate: 1 Gbit/s, VPN throughput: 0.007 Gbit/s. Internal memory: 32 MB, Processor frequency: 250 MHz, Compatible operating systems: Windows. Firewall security: SPI, Dos, VPN support: IKE SA FQDN IPSec (ESP, AH), MD5, SHA-1, DES, 3DES, IKE, PKI, AES. Data link protocols: Ethernet, Fast Ethernet, Management protocols: SNMP v2c, NTP, Supported network protocols: TCP/IP, UDP, ICMP, PPPoE. Management platform: Web GUI

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.