NETGEAR logo

NETGEAR FSM726-300EUS network switch Managed L2 Power over Ethernet (PoE) Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58941
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR FSM726-300EUS network switch Managed L2 Power over Ethernet (PoE) Blue:

NETGEAR FSM726-300EUS, Managed, L2, Power over Ethernet (PoE)

Long summary description NETGEAR FSM726-300EUS network switch Managed L2 Power over Ethernet (PoE) Blue:

NETGEAR FSM726-300EUS. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. Power over Ethernet (PoE)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.