NETGEAR logo

NETGEAR 28-Port PoE Fast Ethernet 10/100 Smart Switch (FS728TP)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154079
Info modified on:
11 Dec 2023, 16:02:11
Short summary description NETGEAR 28-Port PoE Fast Ethernet 10/100 Smart Switch (FS728TP):

NETGEAR 28-Port PoE Fast Ethernet 10/100 Smart Switch (FS728TP), Managed, Full duplex, Power over Ethernet (PoE)

Long summary description NETGEAR 28-Port PoE Fast Ethernet 10/100 Smart Switch (FS728TP):

NETGEAR 28-Port PoE Fast Ethernet 10/100 Smart Switch (FS728TP). Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power connector: DC-in jack. Power over Ethernet (PoE)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.