NETGEAR EX7000, 1900 Mbit/s, External, 10/100/1000Base-T(X), IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), WPA, WPA2-PSK
NETGEAR EX7000. Data transfer rate: 1900 Mbit/s. Antenna type: External. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Product colour: Black, Mounting type: Desk. Width: 252 mm, Depth: 174 mm, Height: 31 mm