NETGEAR logo

NETGEAR EX6420 Network repeater White 10, 100, 1000 Mbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58474
Info modified on:
05 Aug 2022, 18:33:24
Short summary description NETGEAR EX6420 Network repeater White 10, 100, 1000 Mbit/s:

NETGEAR EX6420, Network repeater, 1900 Mbit/s, 10,100,1000 Mbit/s, Internal, 10/100/1000Base-T(X), 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Long summary description NETGEAR EX6420 Network repeater White 10, 100, 1000 Mbit/s:

NETGEAR EX6420. Type: Network repeater, Data transfer rate: 1900 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Antenna type: Internal. Cabling technology: 10/100/1000Base-T(X), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Security algorithms: 128-bit AES. Product colour: White. Width: 81.4 mm, Depth: 44.5 mm, Height: 161 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.