NETGEAR AC750 WiFi Range Extender (EX6100), 750 Mbit/s, 10/100/1000Base-T(X), 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 450 Mbit/s, WEP, WPA, WPA2, WPA2-PSK, WPS, White
NETGEAR AC750 WiFi Range Extender (EX6100). Data transfer rate: 750 Mbit/s. Cabling technology: 10/100/1000Base-T(X), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi data rate (max): 450 Mbit/s. Product colour: White. Width: 74 mm, Depth: 38 mm, Height: 122 mm