NETGEAR EX3110, Network transmitter & receiver, 750 Mbit/s, 10,100,300 Mbit/s, Microsoft ® Internet Explorer ® 8.0, Firefox ® 20, Safari ® 5.1 or Google Chrome ™ 25.0 or..., 10/100Base-T(X), IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
NETGEAR EX3110. Type: Network transmitter & receiver, Data transfer rate: 750 Mbit/s, Ethernet LAN data rates: 10,100,300 Mbit/s. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi standards: Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: White, Housing material: Plastic, LED indicators: Power, Status, WLAN, WPS. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 72.5 mm, Depth: 72.5 mm, Height: 64.8 mm