NETGEAR logo

NETGEAR Digital entertainer HD EVA8000 Hi-res Silver Wi-Fi

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24961
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR Digital entertainer HD EVA8000 Hi-res Silver Wi-Fi:

NETGEAR Digital entertainer HD EVA8000 Hi-res, Silver, BMP, PNG, 320 Kbps, HDMI, RCA, S/PDIF, USB 2.0, Ethernet, S-VideoS-Video, SCART, WPA-PSK, WPA2-PSK, 802.11g, DLNA, UPnP AV, WMC, SMB

Long summary description NETGEAR Digital entertainer HD EVA8000 Hi-res Silver Wi-Fi:

NETGEAR Digital entertainer HD EVA8000 Hi-res. Product colour: Silver, Image formats supported: BMP, PNG. MP3 bit rates: 320 Kbps. Interface: HDMI, RCA, S/PDIF, USB 2.0, Ethernet, S-VideoS-Video, SCART. Security algorithms: WPA-PSK, WPA2-PSK, Networking features: 802.11g, DLNA, UPnP AV, WMC, SMB, Wi-Fi data rate (max): 54 Mbit/s. Power requirements: 100-240V, 50-60Hz, 2.5A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.