NETGEAR logo

NETGEAR DGND3700 wireless router Gigabit Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96929
Info modified on:
09 May 2023, 09:28:17
Short summary description NETGEAR DGND3700 wireless router Gigabit Ethernet Black:

NETGEAR DGND3700, Ethernet LAN, ADSL2+, Black

Long summary description NETGEAR DGND3700 wireless router Gigabit Ethernet Black:

NETGEAR DGND3700. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA-PSK, WPA2-PSK. Product colour: Black. Certification: CEC, RoHs WEEE, Wi-Fi. Processor frequency: 400 MHz, Internal memory: 128 MB, Flash memory: 128 MB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.