NETGEAR logo

NETGEAR DGND3300 wireless router Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30934
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR DGND3300 wireless router Black:

NETGEAR DGND3300, ADSL, Black

Long summary description NETGEAR DGND3300 wireless router Black:

NETGEAR DGND3300. Channels quantity: 23 channels. Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA-PSK, WPA2-PSK, Authentication method: 802.1x RADIUS. Product colour: Black. Bundled software: Auto Backup

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.