NETGEAR logo

NETGEAR DGN3500 wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130376
Info modified on:
09 May 2023, 09:28:17
Short summary description NETGEAR DGN3500 wireless router:

NETGEAR DGN3500, Ethernet LAN, ADSL

Long summary description NETGEAR DGN3500 wireless router:

NETGEAR DGN3500. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. DSL specification: ADSL/ADSL2/ADSL2+. Security algorithms: WEP, WPA-PSK, WPA2-PSK. Weight: 500 g. Compatible operating systems: Microsoft Windows VistaTM, XP, 2000, Me, Mac OS, UNIX, Linux, Dimensions (WxDxH): 223 x 153 x 31 mm, Bandwidth: 2.4 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.