location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR DGN1000 wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGN1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGN1000-100PES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449066142 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:28:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR DGN1000 wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 150 Mbit/s
  • - Fast Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name NETGEAR DGN1000 wireless router Fast Ethernet Black :
The long product name of NETGEAR DGN1000 wireless router Fast Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADSL2+, 802.11 b/g/n, 2.4 GHz, 4 x Fast Ethernet, WPA/WPA2—PSK
More>>>
NETGEAR DGN1000 wireless router Fast Ethernet Black:
The official description of NETGEAR DGN1000 wireless router Fast Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NETGEAR N150 Wireless ADSL2+ Modem Router is a simple and secure way to share your high-speed Internet connection at Wireless-N speeds for surfing the Internet, email, online chat and Facebook. Complete with all-in-one DSL modem and WiFi router, it is compatible with all major DSL Internet service providers and Wireless-G networks, allowing hassle-free connection flexibility.

- All-in-one DSL modem — ADSL2+ modem and router combined create complete gateway for DSL Internet connection
- Surf, email, chat — Wireless-N connection for basic Internet applications like surfing the Web, email and Facebook
- Share Internet connection — Allows Internet broadband sharing and the freedom of wireless Internet usage
- Live Parental Controls — Keeps your Internet experience safe
- Blocks unsafe Internet content and applications and can be managed from anywhere
- Protects connected devices through the router such as PCs, gaming consoles, and iPod touch®
- Secured connection — Push ‘N’ Connect offers a secured wireless Internet connection at the push of a button
- Compatibility — Compatible with all major DSL Internet service providers (ISPs)
- NETGEAR Green features — Power and Wi-Fi on/off buttons, Energy Star-compliant power adapter and 80% recycled packaging

Short summary description NETGEAR DGN1000 wireless router Fast Ethernet Black:
This short summary of the NETGEAR DGN1000 wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR DGN1000, Ethernet LAN, ADSL2+, Black

Long summary description NETGEAR DGN1000 wireless router Fast Ethernet Black:
This is an auto-generated long summary of NETGEAR DGN1000 wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.

NETGEAR DGN1000. WLAN data transfer rate (max): 150 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g. Security algorithms: WEP, WPA-PSK, WPA2-PSK. Product colour: Black. Certification: RoHS, CEC

WAN connection
DSL WAN *
Yes
Wireless LAN features
Wi-Fi band *
No
WLAN data transfer rate (max) *
150 Mbit/s
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11b, IEEE 802.11g
DSL features
ADSL2+
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
WEP, WPA-PSK, WPA2-PSK
DoS attack prevention
Yes
Design
Product colour
Black
Indication light
Yes
LED indicators
Yes
On/off switch
Yes
Packaging content
AC adapter included
Yes
Features
Certification
RoHS, CEC
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
135 mm
Depth
60 mm
Height
186 mm
Weight
270.8 g
Other features
WLAN data transfer rates supported
150 Mbit/s
Bandwidth
2.4 GHz
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 10:52:40
Uk has collected 5 expert reviews for NETGEAR DGN1000 wireless router Fast Ethernet Black and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
techradar.com
Updated:
2012-03-08 10:52:37
OverviewA perfect upgrade to an aging ADLS router like the TP-Link W8961ND, this Netgear N150 Wireless ADSL2+ Modem Router DGN1000 is firmly aimed at the budget ADSL market, but hopefully without any of the horrible shortcomings the TP-Link suffered fr...
Good Ease of set up, Reasonable budget performance, Good design...
Bad Lacking features...
70%
pcadvisor.co.uk
Updated:
2012-03-08 10:52:37
Product Code: DGN1000-100UKS The Netgear N150 Wireless Modem Router DGN1000 is a simple ADSL2+ modem/router with an 802.11n wireless access point. It also has four 10/100 Ethernet ports, a built-in firewall, parental filters and the Netgear N150 Wire...
Bottom line Netgear's DGN1000 is an 802.11n wireless router with a built-in ADSL2+ modem. It's a small and good looking unit that's designed for basic tasks such as Internet sharing and standard-definition video streaming across your LAN. Consider it if you want...
10%
goodgearguide.com.au
Updated:
2012-03-08 10:52:37
The Netgear N150 Wireless Modem Router DGN1000 is a simple ADSL2+ modem/router with an 802.11n wireless access point. It also has four 10/100 Ethernet ports, a built-in firewall, parental filters and it even has physical buttons for controlling the st...
Good Useful keyword and URL filtering, good download speed...
Bad Forwarding ports can be a little confusing at first...
Bottom line Netgear's DGN1000 is an 802.11n wireless router with a built-in ADSL2+ modem. It's a small and good looking unit that's designed for basic tasks such as Internet sharing and standard-definition video streaming across your LAN. Consider it if you want a si...
70%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)