NETGEAR logo

NETGEAR DGN1000 wireless router Fast Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118582
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR DGN1000 wireless router Fast Ethernet:

NETGEAR DGN1000, Ethernet LAN, ADSL

Long summary description NETGEAR DGN1000 wireless router Fast Ethernet:

NETGEAR DGN1000. WLAN data transfer rate (max): 150 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g. Security algorithms: WEP, WPA2, WPA2-PSK. Weight: 265 g. WLAN data transfer rates supported: 150 Mbit/s, Dimensions (WxDxH): 177.5 x 130 x 31 mm, Filtering description: ADSL2+

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.