NETGEAR logo

NETGEAR Wireless ADSL Modem VPN Firewall Router wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18361
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR Wireless ADSL Modem VPN Firewall Router wireless router:

NETGEAR Wireless ADSL Modem VPN Firewall Router, ADSL

Long summary description NETGEAR Wireless ADSL Modem VPN Firewall Router wireless router:

NETGEAR Wireless ADSL Modem VPN Firewall Router. Supported network protocols: TCP/IP, UDP, ICMP, PPPoE. Antenna gain level (max): 5 dBi. Mean time between failures (MTBF): 35141.413 h. Minimum processor: 266 MHz, Minimum RAM: 32 MB. Weight: 2.19 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.