location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR DG834G wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DG834G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG834GFS show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: NETGEAR 2-year warranty
Long product name NETGEAR DG834G wireless router :
The long product name of NETGEAR DG834G wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DG834G - combines modem, router, switch, 802.11g access point, and SPI true firewall
More>>>
NETGEAR DG834G wireless router:
The official description of NETGEAR DG834G wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combines modem, router, switch, 802.11g access point, and SPI true firewall
Up to 5 times faster than 802.11b
True Firewall with Stateful Packet Inspection (SPI) & Intrusion Control, Denial of Service (DoS), Virtual Private Network (VPN) pass-through
Smart Wizard detects/connects to your ISP
Works with both 802.11g & 802.11b

Wireless or Wired Instant Broadband Access with Internet Sharing
This 802.11g wireless router adds considerable power and flexibility to your network. Five products in one, it combines an ADSL modem, router, 10/100 LAN switch, 802.11g access point, and SPI True Firewall. It gives you untethered continuous connectivity to your network resources and the Internet, and allows you to share your broadband access with all of your networked computers wireless or with wires using Ethernet cables. Featuring high-speed 802.11g wireless capability – up to five times faster than 802.11b – it allows you to download large files, videoconference, and distribute and play high-quality digital movies, photos, and MP3s in the blink of an eye. Simple to use, it plugs directly into your ADSL line. An integrated switch lets you directly connect four computers or any combination of four computers, access points or printers. Setup couldn’t be easier – NETGEAR’s Smart Wizard install assistant and on-screen help guide you through each step. The Smart Wizard automatically detects and makes the best connection to your ISP. True Firewall protects your network with business-class security against intruders, including logs and alerts of break-in attempts, while VPN pass-through makes it safe to connect to your business network from home or office. The contemporary, sleek design of this unit suits your home or office. Future upgrades to firmware can be obtained via the Internet.

Faster Than Ever
The DG834G gives you instant connectivity with or without wires, and works with your existing 802.11b devices as well as your new 54 Mbps 802.11g devices. A built-in ADSL modem furnishes direct, always-on Internet connectivity and multi-user access sharing at speeds up to 140 times faster than dial-up. This powerful router distributes MP3s, digital movies and photos with ultra-fast 10/100 switched LAN ports capable of speeds of 200 Mbps, and shares a single IP address with up to 253 users. And, it boasts double the memory and a 50% faster CPU than many popular routers.

Hassle Free
No need for a separate modem – this connects directly into your ADSL line. Built-in Port Forwarding settings, Universal Plug and Play (UPnP™) and Virtual Private Network (VPN) pass-through make it simple to play Internet games, send instant messages, and host Internet services. User interface matches your local language (English, French, German or Italian). It supports PCs, Macintosh®, and virtually all Ethernet devices, and comes with a free Ethernet cable for connecting your first computer.

Secure
True Firewall using Stateful Packet Inspection (SPI) and Intrusion Control features Denial of Service protection from hacker attacks, while VPN (Virtual Private Network) pass-through permits secure access to your office or corporate network and enables you to host VPN services. Content filtering lets you control access to inappropriate web sites and limit usage by time of day. Logs browsing activities and provides optional e-mail alerts so you can monitor access. DMZ support allows unrestricted access from the Internet to one computer (for hosting web services).

Short summary description NETGEAR DG834G wireless router:
This short summary of the NETGEAR DG834G wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR DG834G, CCK, DBPSK, DQPSK, QPSK, NAT traversal (VPN pass-through) for IPSec, PPTP and L2TP VPNs, Intrusion logging and Reporting, 0 - 40 °C, 600 g, Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux

Long summary description NETGEAR DG834G wireless router:
This is an auto-generated long summary of NETGEAR DG834G wireless router based on the first three specs of the first five spec groups.

NETGEAR DG834G. Modulation: CCK, DBPSK, DQPSK, QPSK. VPN support: NAT traversal (VPN pass-through) for IPSec, PPTP and L2TP VPNs. Firewall security: Intrusion logging and Reporting. Weight: 600 g. Compatible operating systems: Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux, Dimensions (WxDxH): 255 x 169 x 34 mm, Power requirements: 15VAC 1.0A

Wireless LAN features
Modulation
CCK, DBPSK, DQPSK, QPSK
Network
VPN support
NAT traversal (VPN pass-through) for IPSec, PPTP and L2TP VPNs
Security
Firewall security
Intrusion logging and Reporting
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
600 g
Other features
Compatible operating systems
Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux
Dimensions (WxDxH)
255 x 169 x 34 mm
I/O ports
LAN: Four (4) 10/100 Mbps auto-sensing, Auto Uplink RJ-45 802.11g access point WAN: ADSL RJ-11, T1.413, G.DMT, G.Lite, ITU Annex A; Annex B version is DG834GB
Power requirements
15VAC 1.0A
Minimum system requirements
ADSL Internet service Ethernet connection (adapter and cable) for each PC 2.4 GHz wireless adapter or Ethernet adapter and cable for each computer TCP/IP Networking software (Windows 98, Me, NT, 2000, XP, NetWare, UNIX, Linux ) Internet Explorer 5.0 or Netscape 4.7 or higher
Maximum data transfer rate
0.054 Gbit/s
Frequency range
2.412 ~ 2.484 GHz
Data transfer rate
54 Mbit/s
Non-operating relative humidity (non-condensing)
90
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:12
Uk has collected 3 expert reviews for NETGEAR DG834G wireless router and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
techradar.com
Updated:
2011-10-04 00:49:12
There are many parallels between this superb home router and the equivalent Linksys WAG354G model. Both are tried and tested routers that have the ability to sit at the centre of your network for several years to come - providing youre not planning on...
Good Reliable, Available at excellent price points, Recently-refreshed model, Its Apple White...
Bad Make sure you get the right one, Browser-based interface could do with improvement...
Bottom line There are many parallels between this superb home router and the equivalent Linksys WAG354G model. Both are tried and tested routers that have the ability to sit at the centre of your network for several years to come - providing youre not planning on...
100%
zdnet.co.uk
Updated:
2011-10-04 00:49:12
The DG834G combines five network functions in a single box ? ADSL modem, router, switch, firewall and 802.11g wireless access point. Despite some dodgy firmware updates, it?s one of the better single-box router solutions on the market.
90%
webuser.co.uk
Updated:
2011-10-04 00:49:12
The Netgear device is an attractive looking box, low and flat with a silver finish. Its flat nature makes it quite unobtrusive, and it has holes for hooks on its underside in case you want to hang it on the wall. The unit suffered a little on the setting...
80%
Country Distributor
United Kingdom 1 distributor(s)