NETGEAR logo

NETGEAR 54 Mbps Wireless-G ADSL Modem Firewall Router wireless router White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88077
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR 54 Mbps Wireless-G ADSL Modem Firewall Router wireless router White:

NETGEAR 54 Mbps Wireless-G ADSL Modem Firewall Router, ADSL, White

Long summary description NETGEAR 54 Mbps Wireless-G ADSL Modem Firewall Router wireless router White:

NETGEAR 54 Mbps Wireless-G ADSL Modem Firewall Router. Networking standards: IEEE 802.11b, IEEE 802.11g. Supported network protocols: TCP/IP, PPTP, UDP/IP, L2TP, IPSec, PPPoE, PPPoA. Product colour: White. Antenna gain level (max): 2 dBi. Minimum processor: Intel Pentium 233 MHz, Minimum RAM: 64 MB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.