NETGEAR logo

NETGEAR D6000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62013
Info modified on:
14 Mar 2024, 19:39:46
Short summary description NETGEAR D6000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR D6000, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2+, Black, Tabletop router

Long summary description NETGEAR D6000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR D6000. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA2, WPA2-PSK. Supported network protocols: IPv6. Product type: Tabletop router, Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.