NETGEAR logo

NETGEAR AirCard 790 Cellular wireless network equipment

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214791
Info modified on:
14 Mar 2024, 18:52:06
Short summary description NETGEAR AirCard 790 Cellular wireless network equipment:

NETGEAR AirCard 790, Cellular wireless network equipment, Black, Portable, 6.1 cm (2.4"), 3G, 4G, Lithium-Ion (Li-Ion)

Long summary description NETGEAR AirCard 790 Cellular wireless network equipment:

NETGEAR AirCard 790. Device type: Cellular wireless network equipment, Product colour: Black, Market positioning: Portable. Data network: 3G, 4G. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2930 mAh. Width: 68 mm, Depth: 110 mm, Height: 15 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.