NETGEAR AirCard 762S 4G LTE Mobiler Hotspot, Cellular wireless network equipment, Black, Portable, 4.32 cm (1.7"), 2G, 3G, 4G, HSPA, HSPA+, LTE, UMTS, MicroSD (TransFlash)
NETGEAR AirCard 762S 4G LTE Mobiler Hotspot. Device type: Cellular wireless network equipment, Product colour: Black, Market positioning: Portable. Data network: 2G, 3G, 4G, HSPA, HSPA+, LTE, UMTS. Compatible memory cards: MicroSD (TransFlash). Security algorithms: WEP, WPA, WPA2. Certification: CE, Wi-Fi