NETGEAR logo

NETGEAR WNR2000 wireless router Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78100
Info modified on:
21 Oct 2022, 10:32:10
Short summary description NETGEAR WNR2000 wireless router Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR WNR2000, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description NETGEAR WNR2000 wireless router Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR WNR2000. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WEP, WPA, WPA2-PSK. Product colour: Black, LED indicators: Power, Status. Cables included: AC, LAN (RJ-45)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.