Neomounts logo

Neomounts NewStar flat screen floor stand

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
295019
Info modified on:
21 Sept 2023, 15:19:04
Short summary description Neomounts NewStar flat screen floor stand:

Neomounts NewStar flat screen floor stand, 150 kg, 106.7 cm (42"), 2.54 m (100"), 1200 x 600 mm, Height adjustment, Black, White

Long summary description Neomounts NewStar flat screen floor stand:

Neomounts NewStar flat screen floor stand. Maximum weight capacity: 150 kg, Minimum screen size: 106.7 cm (42"), Maximum screen size: 2.54 m (100"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 1200 x 600 mm. Height adjustment. Product colour: Black, White

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.