Neomounts logo

Neomounts PLASMA-M1700ES TV floor stand 32-70"

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
393829
Info modified on:
20 May 2025, 14:33:23
Short summary description Neomounts PLASMA-M1700ES TV floor stand 32-70":

Neomounts PLASMA-M1700ES TV floor stand 32-70", 50 kg, 177.8 cm (70"), 81.3 cm (32"), 200 x 200 mm, 600 x 400 mm, 1475 - 1635 mm

Long summary description Neomounts PLASMA-M1700ES TV floor stand 32-70":

Neomounts PLASMA-M1700ES TV floor stand 32-70". Maximum weight capacity: 50 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 177.8 cm (70"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Height adjustment range: 1475 - 1635 mm, Tilt angle range: 0 - 15°. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.