location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts monitor/laptop riser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts monitor/laptop riser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSMONITOR50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441142
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:24:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts monitor/laptop riser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 25 kg
  • - Number of displays supported: 1
  • - Transparent
Warranty: 5 year
Long product name Neomounts monitor/laptop riser :
The long product name of Neomounts monitor/laptop riser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Transparent Monitor Stand (Clear Acrylic)
More>>>
Neomounts monitor/laptop riser:
The official description of Neomounts monitor/laptop riser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts acrylic monitor riser, model NSMONITOR50 is a monitor riser for screens up to 25 kilo. It fits CRT and flat screens. Stunning looks due to crystal clear acrylic material. The surface is polished for optimum appearance.

The keyboard fits in the special slots to keep the workplace clean.

Change the height of your screen with 13,4 cm. Width 29 cm, depth 29 cm and height 13,4 cm. By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

All installation material is included with the product.

Short summary description Neomounts monitor/laptop riser:
This short summary of the Neomounts monitor/laptop riser data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts monitor/laptop riser, 25 kg, Transparent

Long summary description Neomounts monitor/laptop riser:
This is an auto-generated long summary of Neomounts monitor/laptop riser based on the first three specs of the first five spec groups.

Neomounts monitor/laptop riser. Maximum weight capacity: 25 kg. Product colour: Transparent

Mounting
Maximum weight capacity *
25 kg
Number of displays supported *
1
Design
Product colour *
Transparent
Weight & dimensions
Width
290 mm
Depth
250 mm
Height
134 mm
Package width
270 mm
Package depth
135 mm
Package height
260 mm
Package net weight
1 kg
Logistics data
Master (outer) case width
270 mm
Master (outer) case length
135 mm
Master (outer) case height
260 mm
Master (outer) case gross weight
1.5 kg
Products per master (outer) case
1 pc(s)
Master (outer) case net weight
1 kg
Harmonized System (HS) code
85299097
Products per pallet (EU)
300 pc(s)
Other features
Country of origin
Netherlands
Country Distributor
Nederland 6 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
México 1 distributor(s)