location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC LCD2090UXI computer monitor 50.8 cm (20") 1600 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD2090UXI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCD2090UXI-BK-SV
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:06:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC LCD2090UXI computer monitor 50.8 cm (20") 1600 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20")
  • - 1600 x 1200 pixels 4:3
  • - 8 ms 280 cd/m² 700:1
  • - 50 W
Long product name NEC LCD2090UXI computer monitor 50.8 cm (20") 1600 x 1200 pixels Black :
The long product name of NEC LCD2090UXI computer monitor 50.8 cm (20") 1600 x 1200 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20", 1600 x 1200, 4:3, CCFL, 280cd/m2, CR 700:1, 8ms, DisplayPort, HDMI, DVI-D, DVI-I, VGA 15-pin D-sub
More>>>
Short summary description NEC LCD2090UXI computer monitor 50.8 cm (20") 1600 x 1200 pixels Black:
This short summary of the NEC LCD2090UXI computer monitor 50.8 cm (20") 1600 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC LCD2090UXI, 50.8 cm (20"), 1600 x 1200 pixels, 8 ms, Black

Long summary description NEC LCD2090UXI computer monitor 50.8 cm (20") 1600 x 1200 pixels Black:
This is an auto-generated long summary of NEC LCD2090UXI computer monitor 50.8 cm (20") 1600 x 1200 pixels Black based on the first three specs of the first five spec groups.

NEC LCD2090UXI. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 1200 pixels, Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:42:06
Uk has collected 6 expert reviews for NEC LCD2090UXI computer monitor 50.8 cm (20") 1600 x 1200 pixels Black and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 18:42:06
The NEC Multisync 2090UXi is a 20in flat-panel display that offers professional colour performance at a price that won’t make your eyes water. Its a fully featured display with decent controls, plenty of inputs, excellent colour linearity and good...
Bottom line 1,600x1,200 at 20in is small by today’s standards, so you might not want to use the NEC Multisync 2090UXi as your primary workspace. But the colour performance and the relatively affordable price makes the NEC Multisync 2090UXi a good choice for ent...
80%
macworld.co.uk
Updated:
2011-08-17 18:42:06
NEC’s top-of-the-range Reference 2180 colour monitor weighs in at just under £4,000, so it’s interesting to see a model appear aimed at the lower end of the same market at just over a tenth of the price. To be clear, the 2090UXi isn’t de...
Good Fully featured display controls, plenty of inputs, excellent colour linearity, good ergonomics...
Bad Relatively expensive, small 20in panel size, average styling...
Bottom line 1,600 x 1,200 at 20in is small by today’s standards, so you might not want to use the 2090UXi as your primary workspace. But the colour performance and the relatively affordable price makes it a good choice for entry-level colour proofing...
100%
computerarts.co.uk
Updated:
2011-08-17 18:42:06
MultiSync LCD 2090Uxi 20 inches of widescreen – profile or landscape While it’s true that a 30-inch monitor is better for your eyesight, it may not be optimal for your other needs – or your pocket, for that matter. Hence the glut of well...
0%