Neomounts logo

Neomounts NS441DD KVM switch Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8308
Info modified on:
21 Sept 2023, 15:18:26
Short summary description Neomounts NS441DD KVM switch Black:

Neomounts NS441DD, 2048 x 1536 pixels, Black

Long summary description Neomounts NS441DD KVM switch Black:

Neomounts NS441DD. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product colour: Black, Cable length: 1.85 m. Connectivity technology: Wired

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.