Neomounts logo

Neomounts FPMA-WP440BLACK TV pole mount 23-52" - diam. 30-50 mm - full motion

Data-sheet quality:
created/standardized by Icecat
Product views:
586950
Info modified on:
18 Apr 2025, 15:32:02
Short summary description Neomounts FPMA-WP440BLACK TV pole mount 23-52" - diam. 30-50 mm - full motion:

Neomounts FPMA-WP440BLACK TV pole mount 23-52" - diam. 30-50 mm - full motion, 25 kg, 58.4 cm (23"), 132.1 cm (52"), 75 x 75 mm, 400 x 400 mm, Black

Long summary description Neomounts FPMA-WP440BLACK TV pole mount 23-52" - diam. 30-50 mm - full motion:

Neomounts FPMA-WP440BLACK TV pole mount 23-52" - diam. 30-50 mm - full motion. Maximum weight capacity: 25 kg, Minimum screen size: 58.4 cm (23"), Maximum screen size: 132.1 cm (52"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: 0 - 180°. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.