Neomounts logo

Neomounts tv wall mount

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
483782
Info modified on:
20 Dec 2024, 03:38:40
Warranty:
5 year
Long product name Neomounts tv wall mount:

Neomounts TV/Monitor Wall Mount (Full Motion and height adjustable) for 10"-30" Screen - Grey

Neomounts tv wall mount:

The Neomounts wall mount, model FPMA-W400 is a tilt-, swivel and rotatable wall mount for flat screens up to 30". This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Effortless pull the display out from the wall, position it in almost any direction, turn it around corners and then smoothly return it to the wall when finished.

Neomounts versatile tilt (180°), rotate (270°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is manually height adjustable from 0 to 30 centimetres. Depth adjustable from 10 to 40 centimetres. Cable management conceals and routes cables from mount to flat screen. Hide your cables to keep living room, bedroom or home cinema installation nice and tidy.

Neomounts FPMA-W400 has three pivot points and is suitable for screens up to 30" (76 cm). The weight capacity of this product is 10 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 75x75 & 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

Create a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema.

All installation material is included with the product.

Short summary description Neomounts tv wall mount:

Neomounts tv wall mount, 75 x 75 mm, 100 x 100 mm, 0 - 180°, 0 - 180°, 270°, Grey

Long summary description Neomounts tv wall mount:

Neomounts tv wall mount. Maximum weight capacity: 10 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 76.2 cm (30"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment range: 0 - 300 mm, Tilt angle range: 0 - 180°, Swivel angle range: 0 - 180°, Angle of rotation: 270°, Distance to the wall (min): 10 cm, Distance to the wall (max): 40 cm. Product colour: Grey

Specs
Recommended products
Similar products
Distributors
Service
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.