Neomounts logo

Neomounts projector ceiling mount

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
475053
Info modified on:
30 May 2025, 12:45:02
Short summary description Neomounts projector ceiling mount:

Neomounts projector ceiling mount, Ceiling, 15 kg, Silver, Manual, 580 - 830 mm, 40°

Long summary description Neomounts projector ceiling mount:

Neomounts projector ceiling mount. Mounting type: Ceiling, Maximum weight capacity: 15 kg, Product colour: Silver. Height: 830 mm, Package width: 200 mm, Package depth: 120 mm. Country of origin: China. Products per master (outer) case: 4 pc(s), Master (outer) case net weight: 9.4 kg, Products per pallet (EU): 144 pc(s). Package net weight: 2.4 kg

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.