location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts by Newstar medical work station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts by Newstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts by Newstar medical work station
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MED-M050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371446543
Category
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts by Newstar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 283454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Oct 2022 19:32:47
The date of the most recent change of this product data-sheet in Icecat.
drawing (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Neomounts by Newstar medical work station :
The short editorial description of Neomounts by Newstar medical work station

Neomounts by Newstar Mobile Laptop Cart, Height 80-105cm (manual) - White
More>>>
Neomounts by Newstar medical work station:
The official marketing text of Neomounts by Newstar medical work station as supplied by the manufacturer

The Neomounts by Newstar medical laptop cart, model MED-M050 is a mobile workplace for laptop. This laptop cart is a great choice for space saving placement or when wall-, ceiling mounting or desk placement is not an option. This cart stretches your investment by sharing a workplace over multiple rooms like hospitals. Get optimal positioning for both standing and seated users, in any part of your location.

Neomounts by Newstars' laptop cart increases the use of computing in numerous environments like hospitals, offices, schools, workshops and so on. By using an ergonomic cart neck- and back complaints can be avoided. The cart is easily height adjustable from 80 to 105 centimetres. An innovative cable management conceals and routes cables. Hide your cables to keep the workplace nice, tidy and easy to clean.

Neomounts by Newstars' laptop cart, MED-M050 holds your laptop and even hides your cables. The heavy duty casters allow the stand to move it to where you need it. Easily roll this cart through doorways and over thresholds.

Neomounts by Newstar MED-M050 is suitable for laptops up to 18" (44 cm). The total weight capacity of this cart is 8 kilogram. Speedy assembly and installation.

All installation material is included with the product.

Short summary description Neomounts by Newstar medical work station:
This short summary of the Neomounts by Newstar medical work station data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts by Newstar medical work station, Multimedia cart, White, Notebook, 8 kg, 25.4 cm (10"), 45.7 cm (18")

Long summary description Neomounts by Newstar medical work station:
This is an auto-generated long summary of Neomounts by Newstar medical work station based on the first three specs of the first five spec groups.

Neomounts by Newstar medical work station. Type: Multimedia cart, Product colour: White, Recommended usage: Notebook. Height: 1050 mm, Width: 460 mm, Depth: 410 mm. Package width: 380 mm, Package depth: 780 mm, Package height: 790 mm. Master (outer) case width: 380 mm, Master (outer) case length: 780 mm, Master (outer) case height: 790 mm. Package net weight: 20.2 kg

Features
Product colour
White
Recommended usage
Notebook
Type *
Multimedia cart
Maximum weight capacity
8 kg
Number of displays supported
1
Minimum screen size
25.4 cm (10")
Maximum screen size
45.7 cm (18")
Swivel angle
360°
Height adjustment
Yes
Height adjustment type
Gas spring
Country of origin
Taiwan
Weight & dimensions
Height
1050 mm
Width
460 mm
Depth
410 mm
Packaging data
Package width
380 mm
Package depth
780 mm
Package height
790 mm
Package net weight
20.2 kg
Logistics data
Master (outer) case width
380 mm
Master (outer) case length
780 mm
Master (outer) case height
790 mm
Master (outer) case gross weight
20.2 kg
Products per master (outer) case
1 pc(s)
Master (outer) case net weight
17.3 kg
Products per pallet (EU)
5 pc(s)
Harmonized System (HS) code
94031098
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)