More>>>
Short summary description Neklan OM2, FC/ST, 10 m fibre optic cable Red:
This short summary of the Neklan OM2, FC/ST, 10 m fibre optic cable Red data-sheet is auto-generated and uses the product title and the first six key specs.
Neklan OM2, FC/ST, 10 m, 10 m, OM2, ST, FC, Male/Male, Red
Long summary description Neklan OM2, FC/ST, 10 m fibre optic cable Red:
This is an auto-generated long summary of Neklan OM2, FC/ST, 10 m fibre optic cable Red based on the first three specs of the first five spec groups.
Neklan OM2, FC/ST, 10 m. Cable length: 10 m, Fibre optic type: OM2, Connector 1: ST, Connector 2: FC, Core diameter: 50 µm, Connector gender: Male/Male, Full duplex, Cable colour: Red