More>>>
Short summary description Neklan OM4, SC/SC, 1 m fibre optic cable Cyan:
This short summary of the Neklan OM4, SC/SC, 1 m fibre optic cable Cyan data-sheet is auto-generated and uses the product title and the first six key specs.
Neklan OM4, SC/SC, 1 m, 1 m, OM4, SC, SC, Male/Male, Cyan
Long summary description Neklan OM4, SC/SC, 1 m fibre optic cable Cyan:
This is an auto-generated long summary of Neklan OM4, SC/SC, 1 m fibre optic cable Cyan based on the first three specs of the first five spec groups.
Neklan OM4, SC/SC, 1 m. Cable length: 1 m, Fibre optic type: OM4, Connector 1: SC, Connector 2: SC, Core diameter: 50 µm, Connector gender: Male/Male, Full duplex, Cable colour: Cyan