Neff V68PYX4B0, Black, Built-in, 79.2 cm, Zone induction hob, Glass-ceramic, 4 zone(s)
Neff V68PYX4B0. Product colour: Black, Appliance placement: Built-in, Hob width size: 79.2 cm. Temperature range (T-T): 70 - 220 °C. Control type: Rotary, Touch, Control position: Front, Display type: LED. Type of extraction: Ducted/Recirculating, Maximum extraction power: 500 m³/h, Noise level: 69 dB. Connected load (electric): 7400 W, AC input voltage: 220-240 V, AC input frequency: 50/60 Hz