Neff T58UD10X0, Black, Built-in, Zone induction hob, Ceramic, 4 zone(s), 4 zone(s)
Neff T58UD10X0. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Large cooking zone: 2600 W, Extra large high-speed cooking zone: 3300 W. Control type: Touch, Control position: Top front. Connected load (electric): 7400 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 802 mm, Depth: 522 mm, Height: 51 mm