Neff GV 960 Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21671
Info modified on:
27 May 2024, 12:35:25
Short summary description Neff GV 960 Fully built-in 13 place settings:

Neff GV 960, Fully built-in, Full size (60 cm), Stainless steel, Buttons, 1.75 m, 1.65 m

Long summary description Neff GV 960 Fully built-in 13 place settings:

Neff GV 960. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 42 dB, Dishwashing programs: Auto 40-65°C, Auto 45-60°C, Auto 45-65°C, Eco, Intensive, Night. Energy consumption per cycle: 0.92 kWh, Connected load: 2400 W, AC input voltage: 220 - 240 V. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Package weight: 44 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.