Neff G 859 NU Undercounter 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4740
Info modified on:
27 May 2024, 11:58:43
Short summary description Neff G 859 NU Undercounter 14 place settings:

Neff G 859 NU, Undercounter, Stainless steel, Stainless steel, 1.7 m, 1.65 m, 1.9 m

Long summary description Neff G 859 NU Undercounter 14 place settings:

Neff G 859 NU. Appliance placement: Undercounter, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-70°C, Auto 55-65°C, Pre-wash, Quick. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.83 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 573 mm, Height: 815 mm. Package weight: 51 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.