Neff N21H40N0 warming drawer 6 place settings Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39873
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Neff N21H40N0 warming drawer 6 place settings Stainless steel:

Neff N21H40N0, 6 place settings, Indoor

Long summary description Neff N21H40N0 warming drawer 6 place settings Stainless steel:

Neff N21H40N0. Product colour: Stainless steel, Suitable for: Indoor, Number of place settings: 6 place settings. AC input frequency: 50 Hz. Width: 560 mm, Depth: 550 mm, Height: 140 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.