Neff E1CCD2AK3 + M16SRF0M0 + Z11TI15X0, Ceramic, 4 zone(s), Glass-ceramic, Black, Touch, 58.3 cm
Neff E1CCD2AK3 + M16SRF0M0 + Z11TI15X0. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Glass-ceramic. Oven type: Electric, Oven net capacity: 71 L, Oven colour: Black. NEFF technologies (cooking): CircoTherm®, EasyClean